Vishay Intertechnology, Inc. Tantalum Capacitors 195D335X0015S2T

Description
3.3µF Conformal Coated Tantalum Capacitors 15V 1507 (3718 Metric)
Request a Quote
Description
3.3µF Conformal Coated Tantalum Capacitors 15V 1507 (3718 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 195D335X0015S2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 µF with a voltage rating of 15 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is packaged in 8 mm tape to EIA-481 standards, suitable for automated assembly processes. It has a moisture sensitivity level of 2a and is compliant with RoHS regulations, with standard terminations made of 100% tin. The capacitor is designed for applications requiring reliable performance in compact spaces, making it a suitable choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The 195D335X0015S2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 µF with a voltage rating of 15 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is packaged in 8 mm tape to EIA-481 standards, suitable for automated assembly processes. It has a moisture sensitivity level of 2a and is compliant with RoHS regulations, with standard terminations made of 100% tin. The capacitor is designed for applications requiring reliable performance in compact spaces, making it a suitable choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D335X0015S2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D335X0015S2T-ND
Tantalum Capacitors 195D335X0015S2T-ND
3.3µF Conformal Coated Tantalum Capacitors 15V 1507 (3718 Metric)

3.3µF Conformal Coated Tantalum Capacitors 15V 1507 (3718 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D335X0015S2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D335X0015S2T
Tantalum Capacitors 195D335X0015S2T
CAP TANT 3.3UF 20% 15V 1507

CAP TANT 3.3UF 20% 15V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D335X0015S2T-ND 195D335X0015S2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers