Vishay Intertechnology, Inc. Tantalum Capacitors 195D334X9025S2T

Description
0.33µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric)
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D334X9025S2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D334X9025S2T-ND
Tantalum Capacitors 195D334X9025S2T-ND
0.33µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric)

0.33µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D334X9025S2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D334X9025S2T
Tantalum Capacitors 195D334X9025S2T
CAP TANT 0.33UF 10% 25V 1507

CAP TANT 0.33UF 10% 25V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D334X9025S2T-ND 195D334X9025S2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers