Vishay Intertechnology, Inc. Tantalum Capacitors 195D334X9025A2T

Description
0.33µF Conformal Coated Tantalum Capacitors 25V 1106 (2815 Metric)
Request a Quote
Description
0.33µF Conformal Coated Tantalum Capacitors 25V 1106 (2815 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 195D334X9025A2T from Lingto Electronic Limited features a capacitance of 0.33 µF with a voltage rating of 25 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is packaged in 8 mm tape, compliant with EIA-481 standards, and is halogen-free, making it suitable for various applications. The device is categorized under Moisture Sensitivity Level 2a, indicating moderate sensitivity to moisture. It is available with 100% tin terminations, ensuring compatibility with lead-free soldering processes. This capacitor is designed for reliability in electronic circuits, particularly where space and performance are critical.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 195D334X9025A2T from Lingto Electronic Limited features a capacitance of 0.33 µF with a voltage rating of 25 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is packaged in 8 mm tape, compliant with EIA-481 standards, and is halogen-free, making it suitable for various applications. The device is categorized under Moisture Sensitivity Level 2a, indicating moderate sensitivity to moisture. It is available with 100% tin terminations, ensuring compatibility with lead-free soldering processes. This capacitor is designed for reliability in electronic circuits, particularly where space and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D334X9025A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D334X9025A2T-ND
Tantalum Capacitors 195D334X9025A2T-ND
0.33µF Conformal Coated Tantalum Capacitors 25V 1106 (2815 Metric)

0.33µF Conformal Coated Tantalum Capacitors 25V 1106 (2815 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D334X9025A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D334X9025A2T
Tantalum Capacitors 195D334X9025A2T
CAP TANT 0.33UF 10% 25V 1106

CAP TANT 0.33UF 10% 25V 1106

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D334X9025A2T-ND 195D334X9025A2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX123M035A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers