Vishay Precision Group SMD 22uF 35V Capacitor 195D226X9035R2T

Description
22uF 35V Tantalum Cap, 2824 SMD, 10% Tol, 125°C Product overview: 195D226X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9035R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 35V Tantalum Cap, 2824 SMD, 10% Tol, 125°C Product overview: 195D226X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9035R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 35V Capacitor
59-195D226X9035R2T
SMD 22uF 35V Capacitor 59-195D226X9035R2T
22uF 35V Tantalum Cap, 2824 SMD, 10% Tol, 125°C Product overview: 195D226X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9035R2T can be used for catalog matching and distributor lookup.

22uF 35V Tantalum Cap, 2824 SMD, 10% Tol, 125°C Product overview: 195D226X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9035R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-195D226X9035R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D226X9035R2TDKR-ND
Tantalum Capacitors 718-195D226X9035R2TDKR-ND
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric)

22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric)

Buy Now Datasheet
Tantalum Capacitors - 718-195D226X9035R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D226X9035R2TTR-ND
Tantalum Capacitors 718-195D226X9035R2TTR-ND
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric)

22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric)

Buy Now Datasheet
Tantalum Capacitors - 718-195D226X9035R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D226X9035R2TCT-ND
Tantalum Capacitors 718-195D226X9035R2TCT-ND
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric)

22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D226X9035R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D226X9035R2T
Tantalum Capacitors 195D226X9035R2T
CAP TANT 22UF 10% 35V 2824

CAP TANT 22UF 10% 35V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D226X9035R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
195D226X9035R2T
Capacitors - Tantalum Capacitors 195D226X9035R2T
CAP TANT 22UF 10% 35V 2824

CAP TANT 22UF 10% 35V 2824

Supplier's Site
Tantalum Capacitors - 195D226X9035R2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
195D226X9035R2T
Tantalum Capacitors 195D226X9035R2T
CAP TANT 22UF 10% 35V 2824

CAP TANT 22UF 10% 35V 2824

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 35V, 2824 [7257] 10%, Full Reel; Capacitance Vishay - 08J0450 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, 2824 [7257] 10%, Full Reel; Capacitance Vishay
08J0450
Capacitor Tant, 22Uf, 35V, 2824 [7257] 10%, Full Reel; Capacitance Vishay 08J0450
CAPACITOR TANT, 22UF, 35V, 2824 [7257] 10%, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 35V, 2824 [7257] 10%, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 35V, 2824 [7257] 10%; Capacitance Vishay - 90C1055 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 2824 [7257] 10%; Capacitance Vishay
90C1055
Tantalum Capacitor, 22Uf, 35V, 2824 [7257] 10%; Capacitance Vishay 90C1055
TANTALUM CAPACITOR, 22UF, 35V, 2824 [7257] 10%; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 2824 [7257] 10%; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-195D226X9035R2T 718-195D226X9035R2TDKR-ND 718-195D226X9035R2TTR-ND 195D226X9035R2T 195D226X9035R2T 195D226X9035R2T 08J0450
Product Name SMD 22uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 35V, 2824 [7257] 10%, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-108CKS100MRY - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers