Vishay Intertechnology, Inc. Tantalum Capacitors 195D156X0016Y2T

Description
15µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)
Request a Quote
Description
15µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 195D156X0016Y2T is a tantalum capacitor with a capacitance of 15 µF and a voltage rating of 16 V. It features a capacitance tolerance of ±20% and is packaged in a standard case size suitable for various applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is compliant with RoHS standards and is available with 100% tin terminations. It is suitable for use in environments where halogen-free materials are preferred. The capacitor is designed for surface mount applications and is available in tape and reel packaging, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 195D156X0016Y2T is a tantalum capacitor with a capacitance of 15 µF and a voltage rating of 16 V. It features a capacitance tolerance of ±20% and is packaged in a standard case size suitable for various applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is compliant with RoHS standards and is available with 100% tin terminations. It is suitable for use in environments where halogen-free materials are preferred. The capacitor is designed for surface mount applications and is available in tape and reel packaging, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D156X0016Y2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D156X0016Y2T-ND
Tantalum Capacitors 195D156X0016Y2T-ND
15µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)

15µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D156X0016Y2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D156X0016Y2T
Tantalum Capacitors 195D156X0016Y2T
CAP TANT 15UF 20% 16V 2910

CAP TANT 15UF 20% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D156X0016Y2T-ND 195D156X0016Y2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details