1.5µF Conformal Coated Tantalum Capacitors 10V 0905 (2114 Metric)
CAP TANT 1.5UF 20% 10V 0905
CAP TANT 1.5UF 20% 10V 0905
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 195D155X0010C2T-ND | 195D155X0010C2T | 195D155X0010C2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |