Vishay Intertechnology, Inc. Tantalum Capacitors 195D106X9050R8T

Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric)
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D106X9050R8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D106X9050R8T-ND
Tantalum Capacitors 195D106X9050R8T-ND
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric)

10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D106X9050R8T - 1001889-195D106X9050R8T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 195D106X9050R8T
1001889-195D106X9050R8T
Tantalum Capacitors - 195D106X9050R8T 1001889-195D106X9050R8T
Manufacturer: Vishay Win Source Part Number: 1001889-195D106X9050 R8T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.150" (3.80mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: R Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001889-195D106X9050R8T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 50V
Height - Seated (Max): 0.150" (3.80mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: R
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 50V Capacitor
59-195D106X9050R8T
SMD 10uF 50V Capacitor 59-195D106X9050R8T
Cap Tant Solid 10uF 50V R CASE 10% (7.2 X 6 X 3.5mm) Pad SMD 125°C T/R Product overview: 195D106X9050R8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X9050R8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 50V R CASE 10% (7.2 X 6 X 3.5mm) Pad SMD 125°C T/R Product overview: 195D106X9050R8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X9050R8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,10Uf,50Vdc,10-% Tol,10+% Tol Vishay - 88K7947 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,50Vdc,10-% Tol,10+% Tol Vishay
88K7947
Capacitor,10Uf,50Vdc,10-% Tol,10+% Tol Vishay 88K7947
Capacitor,10uF,50VDC ,10-% Tol,10+% Tol

Capacitor,10uF,50VDC,10-% Tol,10+% Tol

Supplier's Site
Tantalum Capacitors - 195D106X9050R8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D106X9050R8T
Tantalum Capacitors 195D106X9050R8T
CAP TANT 10UF 10% 50V 2824

CAP TANT 10UF 10% 50V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D106X9050R8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
195D106X9050R8T
Capacitors - Tantalum Capacitors 195D106X9050R8T
CAP TANT 10UF 10% 50V 2824

CAP TANT 10UF 10% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 195D106X9050R8T-ND 1001889-195D106X9050R8T 59-195D106X9050R8T 88K7947 195D106X9050R8T 195D106X9050R8T
Product Name Tantalum Capacitors Tantalum Capacitors - 195D106X9050R8T SMD 10uF 50V Capacitor Capacitor,10Uf,50Vdc,10-% Tol,10+% Tol Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details