Vishay Intertechnology, Inc. Tantalum Capacitors 195D106X9016X4T

Description
10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D106X9016X4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D106X9016X4T-ND
Tantalum Capacitors 195D106X9016X4T-ND
10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)

10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D106X9016X4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D106X9016X4T
Tantalum Capacitors 195D106X9016X4T
CAP TANT 10UF 10% 16V 2910

CAP TANT 10UF 10% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D106X9016X4T-ND 195D106X9016X4T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Tantalum;10uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;2.8 - 70186121 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers