Vishay Intertechnology, Inc. Tantalum Capacitors - 195D106X9015F2T 195D106X9015F2T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965002-195D106X9015F 2T Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Polarity: Polar Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: Conformal Coated Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.3 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965002-195D106X9015F 2T Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Polarity: Polar Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: Conformal Coated Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.3 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D106X9015F2T - 965002-195D106X9015F2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 195D106X9015F2T
965002-195D106X9015F2T
Tantalum Capacitors - 195D106X9015F2T 965002-195D106X9015F2T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965002-195D106X9015F 2T Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Polarity: Polar Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: Conformal Coated Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.3 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965002-195D106X9015F2T
Packaging: Tape and Reel
Length: 5 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Polarity: Polar
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: Conformal Coated
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.3 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Tantalum Capacitors - 718-195D106X9015F2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D106X9015F2TTR-ND
Tantalum Capacitors 718-195D106X9015F2TTR-ND
CONFORMAL COATED CAPACITOR

CONFORMAL COATED CAPACITOR

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 15V Capacitor
59-195D106X9015F2T
SMD 10uF 15V Capacitor 59-195D106X9015F2T
Cap Tant Solid 10uF 15V F CASE 10% (5 X 3.3 X 2mm) Pad SMD 125°C T/R Product overview: 195D106X9015F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X9015F2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 15V F CASE 10% (5 X 3.3 X 2mm) Pad SMD 125°C T/R Product overview: 195D106X9015F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X9015F2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 965002-195D106X9015F2T 718-195D106X9015F2TTR-ND 59-195D106X9015F2T
Product Name Tantalum Capacitors - 195D106X9015F2T Tantalum Capacitors SMD 10uF 15V Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details