Vishay Intertechnology, Inc. Tantalum Capacitors 195D105X9010S2T

Description
1µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric)
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D105X9010S2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D105X9010S2T-ND
Tantalum Capacitors 195D105X9010S2T-ND
1µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric)

1µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D105X9010S2T - 905645-195D105X9010S2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 195D105X9010S2T
905645-195D105X9010S2T
Tantalum Capacitors - 195D105X9010S2T 905645-195D105X9010S2T
Manufacturer: Vishay Win Source Part Number: 905645-195D105X9010S 2T Series: TANTAMOUNT®, 195D Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Conformal Coated Tantalum Capacitors 10 V 1507 (3718 Metric) Package: 1507 (3718 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 905645-195D105X9010S2T
Series: TANTAMOUNT®, 195D
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Conformal Coated Tantalum Capacitors 10 V 1507 (3718 Metric)
Package: 1507 (3718 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
59-195D105X9010S2T
1UF 10V Capacitor 59-195D105X9010S2T
CAP TANT 1UF 10% 10V 1507 Product overview: 195D105X9010S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D105X9010S2T can be used for catalog matching and distributor lookup.

CAP TANT 1UF 10% 10V 1507 Product overview: 195D105X9010S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D105X9010S2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 195D105X9010S2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D105X9010S2T
Tantalum Capacitors 195D105X9010S2T
CAP TANT 1UF 10% 10V 1507

CAP TANT 1UF 10% 10V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D105X9010S2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
195D105X9010S2T
Capacitors - Tantalum Capacitors 195D105X9010S2T
CAP TANT 1UF 10% 10V 1507

CAP TANT 1UF 10% 10V 1507

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 195D105X9010S2T-ND 905645-195D105X9010S2T 59-195D105X9010S2T 195D105X9010S2T 195D105X9010S2T
Product Name Tantalum Capacitors Tantalum Capacitors - 195D105X9010S2T 1UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details