Vishay Intertechnology, Inc. Tantalum Capacitors 195D105X9004S2T

Description
1µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D105X9004S2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D105X9004S2T-ND
Tantalum Capacitors 195D105X9004S2T-ND
1µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)

1µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D105X9004S2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D105X9004S2T
Tantalum Capacitors 195D105X9004S2T
CAP TANT 1UF 10% 4V 1507

CAP TANT 1UF 10% 4V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D105X9004S2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
195D105X9004S2T
Capacitors - Tantalum Capacitors 195D105X9004S2T
CAP TANT 1UF 10% 4V 1507

CAP TANT 1UF 10% 4V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 195D105X9004S2T-ND 195D105X9004S2T 195D105X9004S2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details