Vishay Precision Group Tantalum Capacitor, 0.22Uf, 35V, Smd 10%; Capacitance Vishay 194D224X9035A2B

Description
TANTALUM CAPACITOR, 0.22UF, 35V, SMD 10%; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 0.22UF, 35V, SMD 10%; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.22Uf, 35V, Smd 10%; Capacitance Vishay - 40K1736 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf, 35V, Smd 10%; Capacitance Vishay
40K1736
Tantalum Capacitor, 0.22Uf, 35V, Smd 10%; Capacitance Vishay 40K1736
TANTALUM CAPACITOR, 0.22UF, 35V, SMD 10%; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.22UF, 35V, SMD 10%; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 40K1736
Product Name Tantalum Capacitor, 0.22Uf, 35V, Smd 10%; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details