Vishay Precision Group SMD 1uF 10V Capacitor 194D105X9010A2B

Description
Tantalum Capacitor 1uF 10V 10% SMD Bulk 125C Product overview: 194D105X9010A2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-194D105X9010A2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 1uF 10V 10% SMD Bulk 125C Product overview: 194D105X9010A2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-194D105X9010A2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 10V Capacitor
59-194D105X9010A2B
SMD 1uF 10V Capacitor 59-194D105X9010A2B
Tantalum Capacitor 1uF 10V 10% SMD Bulk 125C Product overview: 194D105X9010A2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-194D105X9010A2B can be used for catalog matching and distributor lookup.

Tantalum Capacitor 1uF 10V 10% SMD Bulk 125C Product overview: 194D105X9010A2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-194D105X9010A2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-194D105X9010A2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-194D105X9010A2B-ND
Tantalum Capacitors 718-194D105X9010A2B-ND
194D105X9010A2B

194D105X9010A2B

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 194D105X9010A2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
194D105X9010A2B
Capacitors - Tantalum Capacitors 194D105X9010A2B
194D105X9010A2B

194D105X9010A2B

Supplier's Site
Tantalum Capacitor, 1Uf, 10V, Smd 10%; Capacitance Vishay - 40K1732 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 10V, Smd 10%; Capacitance Vishay
40K1732
Tantalum Capacitor, 1Uf, 10V, Smd 10%; Capacitance Vishay 40K1732
TANTALUM CAPACITOR, 1UF, 10V, SMD 10%; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 10V, SMD 10%; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-194D105X9010A2B 718-194D105X9010A2B-ND 194D105X9010A2B 40K1732
Product Name SMD 1uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 10V, Smd 10%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details