FILM CAPACITOR; CAPACITANCE:0.033µF
; CAPACITANCE TOLERANCE:± 10%; SERIES:192P; VOLTAGE RATING:80V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINAT. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR; CAPACITANCE:0.033µF; CAPACITANCE TOLERANCE:± 10%; SERIES:192P; VOLTAGE RATING:80V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINAT. FREE 2 YEAR RADWELL WARRANTY