Vishay Intertechnology, Inc. Schottky 45V 18A Diode and Rectifier 18TQ045STRLPBF

Description
Diode Schottky 45V 18A 3-Pin(2+Tab) D2PAK T/R Product overview: 18TQ045STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ045STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 45V 18A 3-Pin(2+Tab) D2PAK T/R Product overview: 18TQ045STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ045STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 18A Diode and Rectifier - 280-18TQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 18A Diode and Rectifier
280-18TQ045STRLPBF
Schottky 45V 18A Diode and Rectifier 280-18TQ045STRLPBF
Diode Schottky 45V 18A 3-Pin(2+Tab) D2PAK T/R Product overview: 18TQ045STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ045STRLPBF can be used for catalog matching and distributor lookup.

Diode Schottky 45V 18A 3-Pin(2+Tab) D2PAK T/R Product overview: 18TQ045STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ045STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 18TQ045STRLPBF - 5150-18TQ045STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 18TQ045STRLPBF
5150-18TQ045STRLPBF
Diodes, Rectifiers - Single - 18TQ045STRLPBF 5150-18TQ045STRLPBF
Manufacturer: Vishay Win Source Part Number: 5150-18TQ045STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 18A Voltage - Forward (Vf) (Max) @ If: 600mV @ 18A Current - Reverse Leakage @ Vr: 2.5mA @ 45V Capacitance @ Vr, F: 1400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 5150-18TQ045STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 18A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 18A
Current - Reverse Leakage @ Vr: 2.5mA @ 45V
Capacitance @ Vr, F: 1400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-18TQ045STRLPBF 5150-18TQ045STRLPBF
Product Name Schottky 45V 18A Diode and Rectifier Diodes, Rectifiers - Single - 18TQ045STRLPBF
Package Tape and Reel D2PAK; D2PAK
Unlock Full Specs
to access all available technical data