Vishay Intertechnology, Inc. Single Diodes 18TQ045S

Description
Diode Schottky 45V 18A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 18A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 18TQ045S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
18TQ045S-ND
Single Diodes 18TQ045S-ND
Diode Schottky 45V 18A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 18A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 18TQ045S - 1121538-18TQ045S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 18TQ045S
1121538-18TQ045S
Diodes, Rectifiers - Single - 18TQ045S 1121538-18TQ045S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121538-18TQ045S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 18A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 18TQ045 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 18A Current - Reverse Leakage at Vr: 2.5mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121538-18TQ045S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 18A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 18TQ045
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 18A
Current - Reverse Leakage at Vr: 2.5mA at 45V

Buy Now
Schottky 45V 18A Diode and Rectifier - 280-18TQ045S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 18A Diode and Rectifier
280-18TQ045S
Schottky 45V 18A Diode and Rectifier 280-18TQ045S
DIODE SCHOTTKY 45V 18A TO263AB Product overview: 18TQ045S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ045S can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 18A TO263AB Product overview: 18TQ045S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ045S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number 18TQ045S-ND 1121538-18TQ045S 280-18TQ045S
Product Name Single Diodes Diodes, Rectifiers - Single - 18TQ045S Schottky 45V 18A Diode and Rectifier
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441962P - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - HRF15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
General-purpose Schottky diode - 1PS76SB40,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers
Diode and Rectifier - 280-BAS16-02V H6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers