Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121537-18TQ045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 18A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 18TQ045
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 18A
Current - Reverse Leakage at Vr: 2.5mA at 45V
Diode Schottky 45V 18A Through Hole TO-220AC
DIODE SCHOTTKY 45V 18A TO220AC Product overview: 18TQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ045 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 18A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1121537-18TQ045 | 18TQ045-ND | 280-18TQ045 | 18TQ045 |
| Product Name | Hard To Find - 18TQ045 | Single Diodes | Schottky 45V 18A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed |