Vishay Intertechnology, Inc. Schottky 40V 18A Diode and Rectifier 18TQ040PBF

Description
Diode Schottky 40V 18A 2-Pin(2+Tab) TO-220AC Tube Product overview: 18TQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 40V 18A 2-Pin(2+Tab) TO-220AC Tube Product overview: 18TQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 18A Diode and Rectifier - 280-18TQ040PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 18A Diode and Rectifier
280-18TQ040PBF
Schottky 40V 18A Diode and Rectifier 280-18TQ040PBF
Diode Schottky 40V 18A 2-Pin(2+Tab) TO-220AC Tube Product overview: 18TQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ040PBF can be used for catalog matching and distributor lookup.

Diode Schottky 40V 18A 2-Pin(2+Tab) TO-220AC Tube Product overview: 18TQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ040PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 18TQ040PBF - 1121536-18TQ040PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 18TQ040PBF
1121536-18TQ040PBF
Diodes, Rectifiers - Single - 18TQ040PBF 1121536-18TQ040PBF
Manufacturer: Vishay Win Source Part Number: 1121536-18TQ040PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1121536-18TQ040PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-18TQ040PBF 1121536-18TQ040PBF
Product Name Schottky 40V 18A Diode and Rectifier Diodes, Rectifiers - Single - 18TQ040PBF
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 60 volts
View Details
High-speed switching diode - BAS16VY,125 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1219501 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details