Vishay Intertechnology, Inc. Schottky 40V 18A Diode and Rectifier 18TQ040

Description
DIODE SCHOTTKY 40V 18A TO220AC Product overview: 18TQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 18A TO220AC Product overview: 18TQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 18A Diode and Rectifier - 280-18TQ040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 18A Diode and Rectifier
280-18TQ040
Schottky 40V 18A Diode and Rectifier 280-18TQ040
DIODE SCHOTTKY 40V 18A TO220AC Product overview: 18TQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ040 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 18A TO220AC Product overview: 18TQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-18TQ040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 18TQ040 - 1121535-18TQ040 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 18TQ040
1121535-18TQ040
Diodes, Rectifiers - Single - 18TQ040 1121535-18TQ040
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121535-18TQ040 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 18A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): VS-20TQ045PBF; MS1650; 12TQ040; 18TQ040; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 18A Current - Reverse Leakage at Vr: 2.5mA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121535-18TQ040
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 18A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): VS-20TQ045PBF; MS1650; 12TQ040; 18TQ040;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 18A
Current - Reverse Leakage at Vr: 2.5mA at 40V

Buy Now
Single Diodes - 18TQ040-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
18TQ040-ND
Single Diodes 18TQ040-ND
Diode Schottky 40V 18A Through Hole TO-220AC

Diode Schottky 40V 18A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 18TQ040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
18TQ040
Discrete Semiconductor Products - Diodes - Rectifiers 18TQ040
DIODE SCHOTTKY 40V 18A TO220AC

DIODE SCHOTTKY 40V 18A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-18TQ040 1121535-18TQ040 18TQ040-ND 18TQ040
Product Name Schottky 40V 18A Diode and Rectifier Diodes, Rectifiers - Single - 18TQ040 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data