Vishay Precision Group Counting Dial, 1/4; No. Of Turns Vishay 18A11B10

Description
COUNTING DIAL, 1/4"; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; External Depth:22.2mm; For Use With:Vishay Potentiometers RoHS Compliant: Yes
Datasheet
Description
COUNTING DIAL, 1/4"; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; External Depth:22.2mm; For Use With:Vishay Potentiometers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counting Dial, 1/4; No. Of Turns Vishay - 05M2392 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 1/4; No. Of Turns Vishay
05M2392
Counting Dial, 1/4; No. Of Turns Vishay 05M2392
COUNTING DIAL, 1/4"; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; External Depth:22.2mm; For Use With:Vishay Potentiometers RoHS Compliant: Yes

COUNTING DIAL, 1/4"; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; External Depth:22.2mm; For Use With:Vishay Potentiometers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05M2392
Product Name Counting Dial, 1/4; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details