Manufacturer: Vishay
Win Source Part Number: 1121524-183NQ100PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
183NQ100PbF Series 100 V 180 A Schottky Rectifier - HALF-PAK (D-67) Product overview: 183NQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 180 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 180 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ100PBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1121524-183NQ100PBF | 280-183NQ100PBF |
| Product Name | Diodes, Rectifiers - Single - 183NQ100PBF | Schottky 100 V 180 A Diode and Rectifier |
| RoHS Compliant | RoHS |