Vishay Intertechnology, Inc. Schottky 100V 180A Diode and Rectifier 183NQ100

Description
DIODE SCHOTTKY 100V 180A D-67 Product overview: 183NQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 180A D-67 Product overview: 183NQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 180A Diode and Rectifier - 280-183NQ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 180A Diode and Rectifier
280-183NQ100
Schottky 100V 180A Diode and Rectifier 280-183NQ100
DIODE SCHOTTKY 100V 180A D-67 Product overview: 183NQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ100 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 180A D-67 Product overview: 183NQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 183NQ100 - 1121523-183NQ100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 183NQ100
1121523-183NQ100
Diodes, Rectifiers - Single - 183NQ100 1121523-183NQ100
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121523-183NQ100 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 180A Categories: Discrete Semiconductor Products Supplier Device Package: HALF-PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-67 HALF-PAK Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 180A Current - Reverse Leakage at Vr: 4.5mA at 100V Capacitance at Vr, F: 4150pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121523-183NQ100
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 180A
Categories: Discrete Semiconductor Products
Supplier Device Package: HALF-PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-67 HALF-PAK
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 180A
Current - Reverse Leakage at Vr: 4.5mA at 100V
Capacitance at Vr, F: 4150pF at 5V, 1MHz

Buy Now
Single Diodes - 183NQ100-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
183NQ100-ND
Single Diodes 183NQ100-ND
Diode Schottky 100V 180A Chassis Mount

Diode Schottky 100V 180A Chassis Mount

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
183NQ100
Discrete Semiconductor Products - Diodes - Rectifiers 183NQ100
DIODE SCHOTTKY 100V 180A D-67

DIODE SCHOTTKY 100V 180A D-67

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-183NQ100 1121523-183NQ100 183NQ100-ND 183NQ100
Product Name Schottky 100V 180A Diode and Rectifier Diodes, Rectifiers - Single - 183NQ100 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

150V 250MW Diode and Rectifier - 284-BAR6404WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Schottky Barrier diode - HR1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details