Vishay Intertechnology, Inc. Schottky 80V 180A Diode and Rectifier 183NQ080

Description
DIODE SCHOTTKY 80V 180A D-67 Product overview: 183NQ080 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ080 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 80V 180A D-67 Product overview: 183NQ080 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ080 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V 180A Diode and Rectifier - 280-183NQ080 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 180A Diode and Rectifier
280-183NQ080
Schottky 80V 180A Diode and Rectifier 280-183NQ080
DIODE SCHOTTKY 80V 180A D-67 Product overview: 183NQ080 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ080 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 180A D-67 Product overview: 183NQ080 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 183NQ080 - 1121522-183NQ080 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 183NQ080
1121522-183NQ080
Diodes, Rectifiers - Single - 183NQ080 1121522-183NQ080
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121522-183NQ080 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 180A Categories: Discrete Semiconductor Products Supplier Device Package: HALF-PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-67 HALF-PAK Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 180A Current - Reverse Leakage at Vr: 4.5mA at 80V Capacitance at Vr, F: 4150pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121522-183NQ080
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 180A
Categories: Discrete Semiconductor Products
Supplier Device Package: HALF-PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-67 HALF-PAK
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 180A
Current - Reverse Leakage at Vr: 4.5mA at 80V
Capacitance at Vr, F: 4150pF at 5V, 1MHz

Buy Now
Single Diodes - 183NQ080-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
183NQ080-ND
Single Diodes 183NQ080-ND
Diode Schottky 80V 180A Chassis Mount

Diode Schottky 80V 180A Chassis Mount

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 183NQ080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
183NQ080
Discrete Semiconductor Products - Diodes - Rectifiers 183NQ080
DIODE SCHOTTKY 80V 180A D-67

DIODE SCHOTTKY 80V 180A D-67

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-183NQ080 1121522-183NQ080 183NQ080-ND 183NQ080
Product Name Schottky 80V 180A Diode and Rectifier Diodes, Rectifiers - Single - 183NQ080 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548798 - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS516,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Schottky Barrier Diode - 1N5819UR-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details