Vishay Precision Group Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay 18-A-11

Description
TURNS COUNTING DIAL, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Colour:Black/Satin Chrome; Shaft Size:1/4 in RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Colour:Black/Satin Chrome; Shaft Size:1/4 in RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay - 96K4879 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay
96K4879
Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay 96K4879
TURNS COUNTING DIAL, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Colour:Black/Satin Chrome; Shaft Size:1/4 in RoHS Compliant: Yes

TURNS COUNTING DIAL, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Colour:Black/Satin Chrome; Shaft Size:1/4 in RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96K4879
Product Name Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details