Vishay Intertechnology, Inc. Tantalum Capacitors 173D686X9020Y

Description
68µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D686X9020Y-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D686X9020Y-ND
Tantalum Capacitors 173D686X9020Y-ND
68µF Molded Tantalum Capacitors 20V Axial

68µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D686X9020Y - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D686X9020Y
Tantalum Capacitors 173D686X9020Y
CAP TANT 68UF 10% 20V AXIAL

CAP TANT 68UF 10% 20V AXIAL

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 20V, Axial 10%; Capacitance Vishay - 08J0409 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 20V, Axial 10%; Capacitance Vishay
08J0409
Capacitor Tant, 68Uf, 20V, Axial 10%; Capacitance Vishay 08J0409
CAPACITOR TANT, 68UF, 20V, AXIAL 10%; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:10µA RoHS Compliant: No

CAPACITOR TANT, 68UF, 20V, AXIAL 10%; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:10µA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 173D686X9020Y-ND 173D686X9020Y 08J0409
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 20V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers