6.8µF Molded Tantalum Capacitors 35V Axial
TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP TANT 6.8UF 10% 35V AXIAL
CAP TANT 6.8UF 10% 35V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1424-2-ND | 16P0783 | 173D685X9035XWE3 | 173D685X9035XWE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |