Vishay Intertechnology, Inc. Tantalum Capacitors 173D685X9035X

Description
6.8µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D685X9035X-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D685X9035X-ND
Tantalum Capacitors 173D685X9035X-ND
6.8µF Molded Tantalum Capacitors 35V Axial

6.8µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D685X9035X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D685X9035X
Capacitors - Tantalum Capacitors 173D685X9035X
CAP TANT 6.8UF 10% 35V AXIAL

CAP TANT 6.8UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D685X9035X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D685X9035X
Tantalum Capacitors 173D685X9035X
CAP TANT 6.8UF 10% 35V AXIAL

CAP TANT 6.8UF 10% 35V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay - 81F1836 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay
81F1836
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay 81F1836
TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D685X9035X-ND 173D685X9035X 173D685X9035X 81F1836
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAS685K035P1C-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 6933921 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details