Vishay Intertechnology, Inc. Tantalum Capacitors 173D685X9015V

Description
6.8µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D685X9015V-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D685X9015V-ND
Tantalum Capacitors 173D685X9015V-ND
6.8µF Molded Tantalum Capacitors 15V Axial

6.8µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D685X9015V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D685X9015V
Tantalum Capacitors 173D685X9015V
CAP TANT 6.8UF 10% 15V AXIAL

CAP TANT 6.8UF 10% 15V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D685X9015V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D685X9015V
Capacitors - Tantalum Capacitors 173D685X9015V
CAP TANT 6.8UF 10% 15V AXIAL

CAP TANT 6.8UF 10% 15V AXIAL

Supplier's Site
Capacitor Tant, 6.8Uf, 15V, Axial 10%, Full Reel; Capacitance Vishay - 81F1811 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 15V, Axial 10%, Full Reel; Capacitance Vishay
81F1811
Capacitor Tant, 6.8Uf, 15V, Axial 10%, Full Reel; Capacitance Vishay 81F1811
CAPACITOR TANT, 6.8UF, 15V, AXIAL 10%, FULL REEL; Capacitance:6.8µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:2.79mm RoHS Compliant: No

CAPACITOR TANT, 6.8UF, 15V, AXIAL 10%, FULL REEL; Capacitance:6.8µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:2.79mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitor, Tantalexr, 170D Series, 6.8 F, 10%, 15 V, Axial Leaded Rohs Compliant Vishay - 06X1300 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Tantalexr, 170D Series, 6.8 F, 10%, 15 V, Axial Leaded Rohs Compliant Vishay
06X1300
Tantalum Capacitor, Tantalexr, 170D Series, 6.8 F, 10%, 15 V, Axial Leaded Rohs Compliant Vishay 06X1300
Tantalum Capacitor, TANTALEXr, 170D Series, 6.8 F, 10%, 15 V, Axial Leaded RoHS Compliant: No

Tantalum Capacitor, TANTALEXr, 170D Series, 6.8 F, 10%, 15 V, Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 173D685X9015V-ND 173D685X9015V 173D685X9015V 81F1811 06X1300
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 15V, Axial 10%, Full Reel; Capacitance Vishay Tantalum Capacitor, Tantalexr, 170D Series, 6.8 F, 10%, 15 V, Axial Leaded Rohs Compliant Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 1814704 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details