5.6µF Molded Tantalum Capacitors 4V Axial
CAP TANT 5.6UF 10% 4V AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 173D565X9004UW-ND | 173D565X9004UW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 5.6 microF | 5.6 microF |