The 173D565X5035XWE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 5.6 µF with a voltage rating of 35 V and a tolerance of ±5%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor has a maximum dissipation factor of 8% at 120 Hz and +25 °C, and a maximum DC leakage current of 0.5 µA at +25 °C. It is designed with axial through-hole terminations and is available in a RoHS-compliant version with 100% tin termination. This component is suitable for high-performance applications in automotive, industrial, and commercial electronic equipment.
5.6µF Molded Tantalum Capacitors 35V Axial
CAP TANT 5.6UF 5% 35V AXIAL
CAP TANT 5.6UF 5% 35V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D565X5035XWE3-ND | 173D565X5035XWE3 | 173D565X5035XWE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF |
| Capacitance Tolerance | 5 (+/- %) |