Vishay Intertechnology, Inc. Tantalum Capacitors 173D565X0025WE3

Description
5.6µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
5.6µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D565X0025WE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D565X0025WE3-ND
Tantalum Capacitors 173D565X0025WE3-ND
5.6µF Molded Tantalum Capacitors 25V Axial

5.6µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D565X0025WE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D565X0025WE3
Tantalum Capacitors 173D565X0025WE3
CAP TANT 5.6UF 20% 25V AXIAL

CAP TANT 5.6UF 20% 25V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D565X0025WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D565X0025WE3
Capacitors - Tantalum Capacitors 173D565X0025WE3
CAP TANT 5.6UF 20% 25V AXIAL

CAP TANT 5.6UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D565X0025WE3-ND 173D565X0025WE3 173D565X0025WE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 5.6 microF 5.6 microF 5.6 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814598 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers