Vishay Intertechnology, Inc. Tantalum Capacitors 173D564X9035VWE3

Description
0.56µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
0.56µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D564X9035VWE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D564X9035VWE3-ND
Tantalum Capacitors 173D564X9035VWE3-ND
0.56µF Molded Tantalum Capacitors 35V Axial

0.56µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D564X9035VWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D564X9035VWE3
Capacitors - Tantalum Capacitors 173D564X9035VWE3
CAP TANT 0.56UF 10% 35V AXIAL

CAP TANT 0.56UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D564X9035VWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D564X9035VWE3
Tantalum Capacitors 173D564X9035VWE3
CAP TANT 0.56UF 10% 35V AXIAL

CAP TANT 0.56UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D564X9035VWE3-ND 173D564X9035VWE3 173D564X9035VWE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers