0.56µF Molded Tantalum Capacitors 25V Axial
Capacitor,560nF,25VD
CAP TANT 0.56UF 10% 25V AXIAL
CAP TANT 0.56UF 10% 25V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D564X9025U-ND | 09C2797 | 173D564X9025U | 173D564X9025U |
| Product Name | Tantalum Capacitors | Capacitor,560Nf,25Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | |
| Capacitance Tolerance | 10 (+/- %) |