Vishay Intertechnology, Inc. Tantalum Capacitors 173D476X9035YE3

Description
47µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D476X9035YE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D476X9035YE3-ND
Tantalum Capacitors 173D476X9035YE3-ND
47µF Molded Tantalum Capacitors 35V Axial

47µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D476X9035YE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D476X9035YE3
Tantalum Capacitors 173D476X9035YE3
CAP TANT 47UF 10% 35V AXIAL

CAP TANT 47UF 10% 35V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 35V, Axial 10%; Capacitance Vishay - 75M2017 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, Axial 10%; Capacitance Vishay
75M2017
Tantalum Capacitor, 47Uf, 35V, Axial 10%; Capacitance Vishay 75M2017
TANTALUM CAPACITOR, 47UF, 35V, AXIAL 10%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, AXIAL 10%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 173D476X9035YE3-ND 173D476X9035YE3 75M2017
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details