The 173D476X9020YE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF with a voltage rating of 20 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current at +25 °C does not exceed 0.8 OºA. This component is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It is available with axial through-hole terminations and is RoHS-compliant, making it suitable for environmentally conscious designs. The capacitor is precision molded in a flame-retardant epoxy resin, ensuring durability and reliability in various applications.
47µF Molded Tantalum Capacitors 20V Axial
CAP TANT 47UF 10% 20V AXIAL
CAP TANT 47UF 10% 20V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D476X9020YE3-ND | 173D476X9020YE3 | 173D476X9020YE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) |