47µF Molded Tantalum Capacitors 35V Axial
CAP TANT 47UF 20% 35V AXIAL
Capacitor,47uF,35VDC
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D476X0035Y-ND | 173D476X0035Y | 09C2778 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Vishay |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF |