4.7µF Molded Tantalum Capacitors 50V Axial
CAP TANT 4.7UF 10% 50V AXIAL
CAPACITOR TANT, 4.7UF, 50V, AXIAL 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No
CAP TANT 4.7UF 10% 50V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D475X9050X-ND | 173D475X9050X | 08J0405 | 173D475X9050X |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 50V, Axial 10%, Full Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |