Manufacturer: Vishay Sprague
Win Source Part Number: 1330929-173D475X9020
Category: Capacitors>Tantalum Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Type: Molded
Features: General Purpose
Size / Dimension: 0.110" Dia x 0.290" L (2.79mm x 7.37mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 20 V
Manufacturer Size Code: V
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0080
Other Part Number: 718-173D475X9020VCT,
RoHS Status: RoHS non-compliant
4.7µF Molded Tantalum Capacitors 20V Axial
4.7µF Molded Tantalum Capacitors 20V Axial
CAPACITOR, TANTALUM, SOLID, POLARIZED, 20 V, 4.7 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 173D475X9020V from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20 V, 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20 V, 4.7 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D475X9020V can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 4.7UF, 20V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
CAP TANT 4.7UF 10% 20V AXIAL
CAP TANT 4.7UF 10% 20V AXIAL
CAP TANT 4.7UF 10% 20V AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330929-173D475X9020V | 718-173D475X9020VCT-ND | 59-173D475X9020V | 81F1816 | 173D475X9020V | 173D475X9020V | 173D475X9020V |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Through-Hole 20 V 4.7 uF Capacitor | Tantalum Capacitor, 4.7Uf, 20V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts |