4.7µF Molded Tantalum Capacitors 20V Axial
CAP TANT 4.7UF 5% 20V AXIAL
CAP TANT 4.7UF 5% 20V AXIAL
Capacitor,4.7uF,20VD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D475X5020VW-ND | 173D475X5020VW | 173D475X5020VW | 09C2748 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,4.7Uf,20Vdc,5-% Tol,5+% Tol Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 5 (+/- %) |