0.47µF Molded Tantalum Capacitors 35V Axial
CAP TANT 0.47UF 10% 35V AXIAL
Capacitor,470nF,35VD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D474X9035UW-ND | 173D474X9035UW | 09C2728 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,470Nf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |