Vishay Intertechnology, Inc. Tantalum Capacitors 173D474X9035U

Description
0.47µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D474X9035U-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D474X9035U-ND
Tantalum Capacitors 173D474X9035U-ND
0.47µF Molded Tantalum Capacitors 35V Axial

0.47µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitor, 0.47Uf, 35V, Axial 10%; Capacitance Vishay - 81F1831 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V, Axial 10%; Capacitance Vishay
81F1831
Tantalum Capacitor, 0.47Uf, 35V, Axial 10%; Capacitance Vishay 81F1831
TANTALUM CAPACITOR, 0.47UF, 35V, AXIAL 10%; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 0.47UF, 35V, AXIAL 10%; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 173D474X9035U - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D474X9035U
Tantalum Capacitors 173D474X9035U
CAP TANT 0.47UF 10% 35V AXIAL

CAP TANT 0.47UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D474X9035U - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D474X9035U
Capacitors - Tantalum Capacitors 173D474X9035U
CAP TANT 0.47UF 10% 35V AXIAL

CAP TANT 0.47UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D474X9035U-ND 81F1831 173D474X9035U 173D474X9035U
Product Name Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 35V, Axial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814575 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDC476K035WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers