39µF Molded Tantalum Capacitors 10V Axial
CAP TANT 39UF 20% 10V AXIAL
CAP TANT 39UF 20% 10V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D396X0010XWE3-ND | 173D396X0010XWE3 | 173D396X0010XWE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 39 microF | 39 microF | 39 microF |
| Capacitance Tolerance | 20 (+/- %) |