Vishay Intertechnology, Inc. Tantalum Capacitors 173D396X0010XW

Description
39µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
39µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D396X0010XW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D396X0010XW-ND
Tantalum Capacitors 173D396X0010XW-ND
39µF Molded Tantalum Capacitors 10V Axial

39µF Molded Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D396X0010XW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D396X0010XW
Tantalum Capacitors 173D396X0010XW
CAP TANT 39UF 20% 10V AXIAL

CAP TANT 39UF 20% 10V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D396X0010XW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D396X0010XW
Capacitors - Tantalum Capacitors 173D396X0010XW
CAP TANT 39UF 20% 10V AXIAL

CAP TANT 39UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D396X0010XW-ND 173D396X0010XW 173D396X0010XW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 39 microF 39 microF 39 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details