3.9µF Molded Tantalum Capacitors 50V Axial
CAP TANT 3.9UF 10% 50V AXIAL
Capacitor,3.9uF,50VD
CAP TANT 3.9UF 10% 50V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D395X9050X-ND | 173D395X9050X | 09C2708 | 173D395X9050X |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,3.9Uf,50Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF | |
| Capacitance Tolerance | 10 (+/- %) |