Vishay Intertechnology, Inc. Tantalum Capacitors 173D395X0020VWE3

Description
3.9µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
3.9µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D395X0020VWE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D395X0020VWE3-ND
Tantalum Capacitors 173D395X0020VWE3-ND
3.9µF Molded Tantalum Capacitors 20V Axial

3.9µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D395X0020VWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D395X0020VWE3
Capacitors - Tantalum Capacitors 173D395X0020VWE3
CAP TANT 3.9UF 20% 20V AXIAL

CAP TANT 3.9UF 20% 20V AXIAL

Supplier's Site
Tantalum Capacitors - 173D395X0020VWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D395X0020VWE3
Tantalum Capacitors 173D395X0020VWE3
CAP TANT 3.9UF 20% 20V AXIAL

CAP TANT 3.9UF 20% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D395X0020VWE3-ND 173D395X0020VWE3 173D395X0020VWE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.9 microF 3.9 microF 3.9 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 1814663 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDL106K025S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers