Vishay Intertechnology, Inc. Tantalum Capacitors 173D336X9035Y

Description
33µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D336X9035Y-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D336X9035Y-ND
Tantalum Capacitors 173D336X9035Y-ND
33µF Molded Tantalum Capacitors 35V Axial

33µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D336X9035Y - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D336X9035Y
Tantalum Capacitors 173D336X9035Y
CAP TANT 33UF 10% 35V AXIAL

CAP TANT 33UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 35V, Axial 10%; Capacitance Vishay - 08J0404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, Axial 10%; Capacitance Vishay
08J0404
Capacitor Tant, 33Uf, 35V, Axial 10%; Capacitance Vishay 08J0404
CAPACITOR TANT, 33UF, 35V, AXIAL 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:9.2µA RoHS Compliant: No

CAPACITOR TANT, 33UF, 35V, AXIAL 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:9.2µA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 173D336X9035Y-ND 173D336X9035Y 08J0404
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 35V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Tantalum Capacitors - TAC474K035P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 6933877 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details