33µF Molded Tantalum Capacitors 25V Axial
CAP TANT 33UF 20% 25V AXIAL
Capacitor,33uF,25VDC
CAP TANT 33UF 20% 25V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D336X0025YW-ND | 173D336X0025YW | 49C4929 | 173D336X0025YW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,33Uf,25Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) |