Vishay Intertechnology, Inc. Tantalum Capacitors 173D335X9035W

Description
3.3µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D335X9035W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D335X9035W-ND
Tantalum Capacitors 173D335X9035W-ND
3.3µF Molded Tantalum Capacitors 35V Axial

3.3µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D335X9035W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D335X9035W
Capacitors - Tantalum Capacitors 173D335X9035W
CAP TANT 3.3UF 10% 35V AXIAL

CAP TANT 3.3UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D335X9035W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D335X9035W
Tantalum Capacitors 173D335X9035W
CAP TANT 3.3UF 10% 35V AXIAL

CAP TANT 3.3UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 35V, Axial 10%; Capacitance Vishay - 08J0403 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, Axial 10%; Capacitance Vishay
08J0403
Capacitor Tant, 3.3Uf, 35V, Axial 10%; Capacitance Vishay 08J0403
CAPACITOR TANT, 3.3UF, 35V, AXIAL 10%; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:4%; No. of Pins:2 RoHS Compliant: No

CAPACITOR TANT, 3.3UF, 35V, AXIAL 10%; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:4%; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D335X9035W-ND 173D335X9035W 173D335X9035W 08J0403
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814663 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details