3.3µF Molded Tantalum Capacitors 25V Axial
Cap Tant Solid 3.3uF 25V 10% (2.79 X 7.37mm) Axial 125°C Automotive T/R Product overview: 173D335X9025VWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D335X9025VWE3 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 3.3UF, 25V, AXIAL 10%; Capacitance:3.3µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP TANT 3.3UF 10% 25V AXIAL
CAP TANT 3.3UF 10% 25V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1434-2-ND | 59-173D335X9025VWE3 | 16P0541 | 173D335X9025VWE3 | 173D335X9025VWE3 |
| Product Name | Tantalum Capacitors | Automotive 3.3uF 25V Capacitor | Tantalum Capacitor, 3.3Uf, 25V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |