Vishay Intertechnology, Inc. Tantalum Capacitors 173D276X9035YWE3

Description
27µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
27µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D276X9035YWE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D276X9035YWE3-ND
Tantalum Capacitors 173D276X9035YWE3-ND
27µF Molded Tantalum Capacitors 35V Axial

27µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D276X9035YWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D276X9035YWE3
Tantalum Capacitors 173D276X9035YWE3
CAP TANT 27UF 10% 35V AXIAL

CAP TANT 27UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D276X9035YWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D276X9035YWE3
Capacitors - Tantalum Capacitors 173D276X9035YWE3
CAP TANT 27UF 10% 35V AXIAL

CAP TANT 27UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D276X9035YWE3-ND 173D276X9035YWE3 173D276X9035YWE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 27 microF 27 microF 27 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details